EN
  • EN
  • DE

441-PPG21001-10

Part No 441-PPG21001-10
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PGA ZIF GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Aries Electronics
Packaging Bulk
Status Active
Type PGA, ZIF (ZIP)
Pitch - Mating 2.54mm
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30μin (0.76μm)
Contact Material - Mating Beryllium Copper
Mounting Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Beryllium Copper
Housing Material Polyphenylene Sulfide (PPS)
Temperature Range - Operating -65°C to 125°C
Termination Post Length 0.125" (3.18mm)
Material Flammability Rating UL94 V-0
Current Rating 1A
Win Source Part Number 1087714-441-PPG21001-10
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 441-PPG21001-10 CAD Model

Description

The Aries Electronics 1087714-441-PPG21001-10 is a PGA, ZIF (ZIP) connector with a closed frame and solder termination.

  • Current Rating: 1A
  • Housing Material: Polyphenylene Sulfide (PPS)
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: Through Hole
  • Pitch: 2.54mm
  • Contact Finish: Gold with a thickness of 30μin (0.76μm)
  • Contact Material: Beryllium Copper
  • Post Pitch: 0.100" (2.54mm)
  • Contact Finish (Post): Tin with a thickness of 200μin (5.08μm)
  • Contact Material (Post): Beryllium Copper
  • Termination Post Length: 0.125" (3.18mm)
  • Operating Temperature: -65°C to 125°C

You May Also Be Interested in

Preci-Dip
IC & Component Sockets
Need more? Email Us
TE Connectivity
989 (35 x 36) Pos PGA, ZIF (ZIP) Socket Gold Surface Mount
Need more? Email Us
TE Connectivity
STAMPED PIN / Pos Socket
Need more? Email Us
Samtec Inc.
ADAPTER PLUG / 8 (2 x 4) Pos Socket Gold Through Hole
Need more? Email Us
TE Connectivity
CONN SOCKET SIP 16POS GOLD / 16 (1 x 16) Pos SIP Socket Gold Through Hole
Need more? Email Us
Adam Technologies, Inc.
PLCC 32P THROUGH HOLE / 32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Through Hole
Lowest to $0.6722
CNC Tech
CONN IC DIP SOCKET 28POS TIN
Lowest to $0.6027
Preci-Dip
CONN TRANSIST TO-5 3POS GOLD / 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Lowest to $0.9050
Samtec Inc.
ADAPTER PLUG / 22 (2 x 11) Pos Socket Gold Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess