EN
  • EN
  • DE

TM3115

Part No TM3115
Manufacturer API Technologies Corp
Catalog Electronic Wholesale
Description RF AMPLIFIER MODEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer API Technologies Corp
Win Source Part Number 1270665-TM3115
Manufacturer Homepage www.apitech.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM3115 CAD Model

Description

The TM3115 is a broadband amplifier module manufactured by API Technologies Corp. This amplifier is designed to provide high gain and low noise amplification across a wide frequency range. It is commonly used in various communication, radar, and electronic warfare systems where reliable and high-performance signal amplification is required.

Applications

  • Communication systems: Used in receiver front-ends to amplify weak signals and improve overall system sensitivity.
  • Radar systems: Amplifies radar signals to enhance detection range and accuracy.
  • Electronic warfare (EW) systems: Used in EW receivers and transmitters to amplify and process signals for threat detection and countermeasures.
  • Test and measurement equipment: Provides stable and high-gain amplification for signal analysis and testing applications.
  • Satellite communication: Amplifies uplink and downlink signals to ensure reliable communication links.

Features

  • Broadband operation: Operates efficiently across a wide frequency range, typically covering several GHz.
  • High gain: Provides significant signal amplification, enhancing overall system performance.
  • Low noise figure: Minimizes added noise to the amplified signal, improving signal-to-noise ratio (SNR).
  • Stable performance: Designed for stable and reliable operation under varying environmental conditions.
  • Compact module: Available in a compact module format for easy integration into various systems.

Benefits

  • Improved system sensitivity: High gain and low noise figure enhance the ability to detect weak signals.
  • Increased detection range: Amplification of signals improves the range of radar and communication systems.
  • Enhanced signal quality: Low noise amplification ensures that the amplified signal retains its integrity.
  • Easy integration: Compact module format simplifies system design and reduces development time.
  • Reliable performance: Stable operation ensures consistent performance in demanding applications.

Additional Details

The TM3115 typically operates with a DC supply voltage of +12V to +15V. It features SMA connectors for easy connection to other RF components. The gain of the amplifier is typically in the range of 20dB to 30dB, and the noise figure is usually below 3dB. The module is designed to withstand a wide range of operating temperatures, typically from -40°C to +85°C. It also incorporates internal protection mechanisms to prevent damage from over-voltage and reverse polarity.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess