EN
  • EN
  • DE

PSM4-402M-15T0

Part No PSM4-402M-15T0
Manufacturer API Technologies Corp
Catalog Feed Through Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Feed Through Capacitors
Manufacturer API Technologies Corp
Win Source Part Number 352739-PSM4-402M-15T0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSM4-402M-15T0 CAD Model

Description

The PSM4-402M-15T0, manufactured by API Technologies Corp, is a surface mount bandpass filter designed for applications demanding precise frequency selection, minimal signal loss, and high rejection of unwanted signals. It's commonly used in communication systems and instrumentation where accurate signal conditioning is crucial.

Applications

  • Communication Systems: Used in RF receivers and transmitters to selectively pass desired signals while rejecting interference, ensuring clear communication.
  • Instrumentation: Employed in test and measurement equipment to isolate specific frequency components for accurate signal analysis, enhancing measurement precision.
  • Radar Systems: Integrated into radar receivers to filter out unwanted noise and interference, improving signal detection and range accuracy.
  • Satellite Communication: Utilized in satellite transceivers to isolate uplink and downlink frequencies, enabling reliable satellite communication links.
  • Wireless Communication: Found in various wireless devices to filter and select desired frequencies, improving signal quality and range.

Features

  • Surface Mount Technology (SMT): Designed for easy and efficient assembly onto printed circuit boards (PCBs), streamlining manufacturing processes.
  • Bandpass Filter: Allows signals within a specific frequency range to pass through while attenuating signals outside that range, enhancing signal selectivity.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and integrity, maximizing system performance.
  • High Rejection: Provides significant attenuation of signals outside the passband, preventing interference from unwanted frequencies, improving signal-to-noise ratio.
  • Compact Size: Offers a small footprint for space-constrained applications, enabling miniaturization of electronic devices.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal, enhancing overall system performance.
  • Enhanced System Performance: Improves the sensitivity and selectivity of receivers and transmitters, enabling more efficient communication.
  • Simplified PCB Assembly: Facilitates automated assembly processes, reducing manufacturing costs and improving reliability, accelerating production timelines.
  • Increased System Integration: Enables the design of smaller and more compact electronic devices, allowing for greater product innovation.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions, ensuring robust system operation.

Additional Details

The PSM4-402M-15T0 is typically constructed using ceramic or thin-film technology to achieve high precision and stability. The center frequency and bandwidth are precisely tuned to meet specific application requirements. Detailed specifications, including insertion loss, return loss, rejection, and operating temperature range, are available in the manufacturer's datasheet. Proper impedance matching and layout techniques are crucial for optimal performance. This filter is designed for reliable and consistent performance in demanding RF applications, ensuring seamless operation in challenging environments.

You May Also Be Interested in

Murata Electronics North America
CAP FEEDTHRU 1000PF 20% 50V 0805
Lowest to $0.0799
API Technologies Corp
CAP FEEDTHRU 2500PF 200V 3PSM
Lowest to $32.7272
Murata Electronics North America
Need more? Email Us
API Technologies Corp
Need more? Email Us
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Need more? Email Us
TDK Corporation
CAP FEEDTHRU 0.022UF 25V 0805
Lowest to $0.6622
API Technologies Corp
CAP FEEDTHRU 1500PF 200V 3PSM
Lowest to $0.9783
Murata Electronics North America
CAP FEEDTHRU 0.1UF 20% 16V 0603
Lowest to $0.0381
Murata Electronics North America
Lowest to $0.1305

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess