EN
  • EN
  • DE

SP1812R-472K

Part No SP1812R-472K
Manufacturer API Delevan Inc.
Catalog OEM Souring
Description Fixed Inductors 4.7uH 0.21ohms 969mA 10%
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464717-SP1812R-472K
Manufacturer API Delevan Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Material - Core Ferrite
Inductance 4.7µH
Tolerance ±10%
Current Rating (Amps) 969 mA
Current - Saturation (Isat) 959mA
Shielding Shielded
DC Resistance (DCR) 210 mOhm Max
Operating Temperature -55°C ~ 125°C
Inductance Frequency - Test 1kHz
Mounting Type Surface Mount
Package / Case 1812 (4532 Metric)
Supplier Device Package 1812
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max) 0.134\
Ultra Librarian 3D Model Ultra Librarian SP1812R-472K CAD Model

Description

The SP1812R-472K, manufactured by API Delevan, is a precision-engineered fixed inductor part of their extensive range of inductive components. Boasting specifications such as a 4.7uH inductance with a tolerance of 10%, a low DC resistance of 0.21 ohms, and a current rating of 969mA, this component is designed to provide reliable and efficient performance in a wide variety of electronic circuits. Fixed inductors like the SP1812R-472K are crucial for filtering, energy storage, and resonance applications across industries including telecommunications, automotive, and consumer electronics. The high-quality manufacturing standards of API Delevan ensure that this inductor not only meets but exceeds performance expectations in applications where precise inductance values are critical for the functionality of the circuit. Its robust build and specification make it an ideal choice for designers looking for components that offer superior performance in tight spaces, due to its optimized packaging and durability.

You May Also Be Interested in

Torex Semiconductor Ltd
Step down DC
Need more? Email Us
Texas Instruments
1.2-V precision micropower shunt voltage reference with 0.5% accuracy
Need more? Email Us
Torex Semiconductor Ltd
LDO Voltage Regulators 28V Input Voltage Regulator
Need more? Email Us
Texas Instruments
Translation Voltage
Lowest to $0.5889
Texas Instruments
Microcontroller IC
Need more? Email Us
Texas Instruments
CAN interface integrated circuit
Lowest to $2.2958
Toshiba Semiconductor and Storage
Transistor
Need more? Email Us
Texas Instruments
Galvanically Isolated Gate Drivers
Lowest to $2.9980
Texas Instruments
AFE Configurable AFE
Lowest to $2.7273

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess