EN
  • EN
  • DE

TPS2834PWPRG4

Part No TPS2834PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description SYNCHRONOUS-BUCK MOSFET DRIVERS WITH DEAD-TIME CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272319-TPS2834PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2834PWPRG4 CAD Model

Description

The TPS2834PWPRG4 is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC is a member of the TPS series, which is renowned for its reliability and efficiency in power management applications. The TPS2834PWPRG4 is particularly suitable for high-performance power systems that require precise control and robust protection features.

Key Features

  • High-Efficiency Synchronous Buck Controller: The TPS2834PWPRG4 is optimized for synchronous buck power supply applications, providing efficient power conversion for a variety of systems.
  • Adaptive Gate Drive: It comes with an adaptive gate drive that ensures optimal MOSFET switching, reducing power loss and improving overall system efficiency.
  • Dual Output Channels: This IC features dual output channels, allowing it to manage two separate power rails simultaneously, offering greater flexibility in system design.
  • Integrated Bootstrap Diodes: Integrated bootstrap diodes are included to minimize external component count and simplify the circuit design process.
  • Protection Features: The TPS2834PWPRG4 is equipped with comprehensive protection features including under-voltage lockout, over-current protection, and thermal shutdown to ensure the longevity and safety of the system.

Applications

The versatility of the TPS2834PWPRG4 makes it an ideal choice for a broad range of applications, including:

  • Server and Telecom Power Supplies
  • FPGAs and ASIC Power Supplies
  • Industrial Power Systems
  • Networking Equipment
  • Automotive Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TPS2834PWPRG4 is no exception, as it undergoes rigorous testing and quality assurance processes to meet the stringent requirements of its target applications. With Texas Instruments' reputation for reliability, customers can trust the TPS2834PWPRG4 to perform consistently in the most demanding environments.

Package and Availability

The TPS2834PWPRG4 is available in a 14-pin HTSSOP (PWP) package, providing a compact solution for space-constrained applications. For detailed specifications, technical documentation, and ordering information, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9292 $55.4336
18+ $5.6855 $102.3390
28+ $5.5079 $154.2212
38+ $5.3302 $202.5476
49+ $5.1525 $252.4725
65+ $4.6195 $300.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,846 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess