EN
  • EN
  • DE

1812-152J

Part No 1812-152J
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 1.5UH 578MA 600 MOHM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 1.5μH
Tolerance ±5%
Current Rating 578mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 50 @ 7.9MHz
Frequency - Self Resonant 70MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.9MHz
Mounting SMD (SMT)
Case / Package 1812
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1001775-1812-152J
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1812-152J CAD Model

Description

This inductor from API Delevan Inc. is a high-quality component that is designed to provide reliable performance.

  • Current Rating: 578mA
  • Inductance: 1.5μH
  • Material: Ferrite
  • Tolerance: ±5%
  • Mounting Type: SMD (SMT)
  • Height: 0.134" (3.40mm)
  • Q @ Freq: 50 @ 7.9MHz
  • Frequency - Self-Resonant: 70MHz
  • DC Resistance (DCR): 600 mOhm Max
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

XFMRS Inc.
INDUCTOR
Need more? Email Us
Toko America Inc.
Need more? Email Us
Bourns Inc.
Lowest to $0.6965
TDK Corporation
Need more? Email Us
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763
Sanken
Need more? Email Us
Others
Lowest to $0.4897
Bourns Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess