EN
  • EN
  • DE

KDS2712BT

Part No KDS2712BT
Manufacturer Apex Tool Group
Catalog Tools
Description DISPENSER NEEDLE TIP 27GA 1000PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Dispensing Equipment - Tips, Nozzles
Mfr Apex Tool Group
Series Weller®
Package Bulk
Product Status Active
Type Dispenser Needle, Tip
Tip Type Needle Tip
Gauge 27
Outer Diameter 0.015" (0.38mm)
Inner Diameter 0.008" (0.20mm)
Color Gray
Number of Pieces 1000
Base Product Number KDS2712
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
California Prop 65 Warning Information
Win Source Part Number 869547-KDS2712BT
Ultra Librarian 3D Model Ultra Librarian KDS2712BT CAD Model

Description

The Weller® Dispenser Needle Tip is a must-have tool for any dispensing equipment.

  • Color: Gray
  • Package Type: Bulk
  • Pieces: 1
  • Outer Diameter: 0.015" (0.38mm)
  • Inner Diameter: 0.008" (0.20mm)
  • Gauge: 27
  • REACH: Unaffected
  • ECCN: EAR99
  • Manufacturer: Apex Tool Group

You May Also Be Interested in

Wiha
BIT PHILLIPS SZ00 1.1"
Need more? Email Us
Klein Tools, Inc.
COLD WEATHER GLOVES MEDIUM
Lowest to $46.9219
Klein Tools, Inc.
2- IN-1 SOCKET SET
Need more? Email Us
Wiha
31 PIECE RATCHETING WRENCH TRAY
Lowest to $118.0710
American Hakko Products, Inc.
PULLEY,153/154
Need more? Email Us
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0127
Apex Tool Group
1BM 3/8-24 CHUCK & KIM KEY (17-4
Need more? Email Us
Astro Tool Corp
CRIMP TOOL MINI PNEU W/LOCR
Lowest to $0.0532

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess