The UCC3818APWRG4 is a sophisticated Power Factor Correction (PFC) controller chip manufactured by Texas Instruments, designed to enhance the power factor of AC-DC power systems. This integrated circuit is particularly suitable for applications requiring high efficiency and reliability in power management, such as in industrial systems, consumer electronics, and communication devices.
Key Features
- Advanced Control Method: Utilizes average current mode control for superior performance and minimal THD (Total Harmonic Distortion).
- Wide Operating Range: Capable of handling a broad range of input voltages, making it versatile for various global power standards.
- Programmable Output Voltage: Offers flexibility with an adjustable output voltage setpoint to cater to different application needs.
- Low-Power Startup: Features a low startup supply current, which enhances the overall efficiency of the system from the initial power-on phase.
- Protection Features: Includes overvoltage, undervoltage, and overcurrent protection to ensure the longevity and safety of the power supply and connected components.
Applications
The UCC3818APWRG4 is ideal for a wide array of applications that require efficient power conversion with a high power factor. These include:
- AC-DC power supplies for personal computers and servers
- Telecom power systems
- Industrial power systems
- Consumer electronics such as TVs and audio systems
Technical Specifications
Parameter
Value
Supply Voltage (Vcc)
11.5V to 18V
Operating Frequency
Up to 500 kHz
Operating Temperature Range
-40°C to 85°C
Package Type
TSSOP-16
With its robust design and comprehensive feature set, the UCC3818APWRG4 by Texas Instruments stands out as a premier solution for power factor correction in a variety of electronic applications. Its reliability and efficiency make it a valuable component for designers aiming to meet stringent power quality and consumption standards.