Products specifications Report Issue?

Accessory Type Tool Extractor
For Use With/Related Products KI, KL and KR Series
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1563237-U3052
Ultra Librarian 3D Model Ultra Librarian U3052 CAD Model

You May Also Be Interested in

NKK Switches
FRAME PANEL .365\
Need more? Email Us
ECAD model for AT064-1
NKK Switches
SW KEY TUBULAR HIGH SECURITY #09
Need more? Email Us
ECAD model for AT4152-009
NKK Switches
LOCK RING IN D FLAT BUSHING
Need more? Email Us
ECAD model for AT515H
Grayhill Inc.
KNOB PLASTIC 1/4\
Need more? Email Us
ECAD model for 11K5015-KMNB
NKK Switches
NUT HEX 1.2MM HGT FOR FB SER
Need more? Email Us
ECAD model for AT536
Omron
CONNECTOR EDGEBOARD SLDR TERM
Need more? Email Us
ECAD model for A7B-C
G15
TE Connectivity
GUARD PB 15/32\
Need more? Email Us
ECAD model for G15
EAO
MARKING CAP RAISED WHITE D29 PLA
Need more? Email Us
ECAD model for 704.610.9
ED
Schneider Electric
LIMIT SWITCH LEVER ARM L100
Lowest to $0.0102
ECAD model for ED

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention