EN
  • EN
  • DE

90C46

Part No 90C46
Manufacturer Apem Inc.
Catalog OEM Parts (0 - 9)
Description Toggle Switch Guard Csg Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041585-90C46
Categories OEM Parts(0-9)
Manufacturer Apem Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 90C46 CAD Model

Description

The 90C46 is a toggle switch manufactured by Apem Inc. Apem is a well-known manufacturer of high-quality switches and control panels, and the 90C46 model is designed for various applications requiring a reliable and durable switching solution. It is commonly used in industrial, military, and commercial settings.

Applications

  • Industrial Control Panels: Used for controlling machinery and equipment in manufacturing environments.
  • Military Equipment: Integrated into military vehicles, communication devices, and other tactical equipment.
  • Avionics Systems: Employed in aircraft control panels for various switching functions.
  • Medical Devices: Utilized in medical equipment for controlling different operating modes and functions.
  • Test and Measurement Equipment: Found in laboratory instruments and testing devices for precise control.

Features

  • Toggle Switch: A standard toggle switch design with a lever that is manually flipped to change the circuit state.
  • Multiple Contact Configurations: Available in various pole and throw configurations (e.g., SPST, SPDT, DPST, DPDT) to suit different circuit requirements.
  • High Current and Voltage Ratings: Capable of handling significant electrical loads, making it suitable for demanding applications.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions, including temperature extremes, humidity, and vibration.
  • Sealed Options: Available with sealing options to protect against dust and moisture ingress.

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance, ensuring proper circuit operation.
  • Long Lifespan: Designed for extended use with a high number of switching cycles.
  • Easy to Operate: Simple and intuitive toggle action for user-friendly operation.
  • Versatile Use: Suitable for a wide range of applications due to its various configurations and robust design.
  • Rugged Construction: Withstands harsh environments, ensuring reliable performance in demanding conditions.

Additional Details

The Apem 90C46 toggle switch comes in various configurations, including Single Pole Single Throw (SPST), Single Pole Double Throw (SPDT), Double Pole Single Throw (DPST), and Double Pole Double Throw (DPDT). The specific configuration determines the number of circuits the switch can control. The switch is typically constructed with a metal housing and a robust lever mechanism to ensure durability. It is crucial to refer to the official Apem datasheet for precise electrical ratings (voltage and current), mechanical dimensions, and environmental specifications. Sealing options, such as O-rings and epoxy seals, are available to provide protection against environmental factors. Proper installation and wiring are essential to ensure optimal performance and safety.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess