EN
  • EN
  • DE
  • IT

A6150

Part No A6150
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 2.4GHZ PCB TRACE SLDR SMD / 2.4GHz Bluetooth, WLAN, Zigbee? PCB Trace RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series Impexa
Package Tape & Reel
Product Status Obsolete
RF Family/Standard 802.15.4, Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.5GHz
Antenna Type PCB Trace
Number of Bands 1
VSWR 1.9
Return Loss -10dB
Gain 1dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Applications Bluetooth, WLAN, Zigbee™
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.71.0000
Win Source Part Number 859026-A6150
Ultra Librarian 3D Model Ultra Librarian A6150 CAD Model

Description

The 859026-A6150 is a surface mount RF antenna designed for wireless communication applications.

  • Mounting: Surface Mount
  • Type: RF antenna
  • Series: Impexa
  • Frequency Range: 2.4GHz to 2.5GHz
  • Applications: Bluetooth, WLAN, and Zigbee™
  • Return Loss: -10dB
  • VSWR: 1.9
  • Height: 0.043" (1.10mm)
  • Package: Tape & reel
  • Standard Package Quantity: 1,000 pcs
  • Status: Obsolete
  • Manufacturer: Antenova

You May Also Be Interested in

Molex, LLC
RF ANT 1.561/1.575GHZ CER PATCH
Lowest to $21.7353
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Molex, LLC
105262-0001 Molex Antennas ISM 868/915 MHz ANTENNA 100MM datasheet, inventory, & pricing.
Lowest to $4.9478
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.8704
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Taoglas Limited
RF ANT 1.561/1.575GHZ CER PATCH
Need more? Email Us
TE Connectivity
RF ANT 915MHZ WHIP TILT RP-SMA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8778 $61.4460
165+ $0.7203 $118.8495
250+ $0.6979 $174.4750
345+ $0.6754 $233.0130
445+ $0.6528 $290.4960
595+ $0.5853 $348.2535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess