The TMP6331QDYARQ1 is a state-of-the-art temperature sensor designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This precision sensor is part of TI's extensive portfolio of temperature monitoring devices that are engineered to provide accurate temperature readings in a variety of applications.
Key Features
- High Accuracy: The TMP6331QDYARQ1 offers exceptional accuracy, ensuring reliable temperature measurements in critical applications.
- Wide Temperature Range: This sensor can operate over a broad range of temperatures, making it versatile for use in diverse environments.
- Low Power Consumption: Designed with energy efficiency in mind, the TMP6331QDYARQ1 is ideal for battery-powered and energy-sensitive systems.
- Robust Design: The device is built to withstand harsh conditions, ensuring performance stability and a long operational life.
Applications
The TMP6331QDYARQ1 is suitable for an array of applications, including but not limited to:
- Automotive systems
- Industrial equipment
- Consumer electronics
- Data centers
- Medical devices
Technical Specifications
Parameter
Value
Supply Voltage
2.7V to 5.5V
Temperature Range
-40°C to +125°C
Accuracy
±0.5°C (typical)
Interface
I2C/SMBus
Package
Industry-standard footprint
Quality and Reliability
The TMP6331QDYARQ1 is manufactured to meet the highest quality and reliability standards of Texas Instruments. It is designed to deliver consistent performance and is backed by TI's rigorous testing and validation processes.
Ordering Information
For ordering and pricing information, please visit the Texas Instruments website or contact an authorized TI distributor. The TMP6331QDYARQ1 is available in various packaging options to suit your specific design requirements.