EN
  • EN
  • DE
  • IT

PS2802-4-F4

Part No PS2802-4-F4
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Description HIGH ISOLATION VOLTAGE DARLINGTON TRANSISTOR TYPE SOP PHOTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352211-PS2802-4-F4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2802-4-F4 CAD Model

Description

The PS2802-4-F4 is a 4-channel optically coupled isolator manufactured by CEL (California Eastern Laboratories). This device is designed to provide electrical isolation between different circuit sections, ensuring safe and reliable operation in a variety of applications. It utilizes an LED as the light source and a phototransistor as the detector, enabling efficient signal transfer while maintaining a high level of electrical isolation.

Applications

  • Programmable Logic Controllers (PLCs): Provides isolation between input and output modules, protecting the PLC from voltage transients and ground loops.
  • Inverter Circuits: Isolates the control circuits from the high-voltage power circuits in inverter applications.
  • Power Supplies: Used for isolating the primary and secondary sides of power supplies, ensuring safety and preventing noise propagation.
  • Industrial Control Systems: Provides isolation in various industrial control systems to protect sensitive components from electrical interference.
  • Data Communication: Isolates data lines to prevent ground loops and protect against voltage surges.

Features

  • 4-Channel Isolator: Incorporates four independent isolation channels in a single package, reducing component count and board space.
  • High Isolation Voltage: Offers a high isolation voltage rating, providing robust protection against high-voltage transients.
  • Compact Package: Designed in a compact surface-mount package, suitable for high-density circuit board designs.
  • High Current Transfer Ratio (CTR): Provides efficient signal transfer with a high CTR, minimizing power consumption.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Enhanced Safety: Provides robust electrical isolation, protecting sensitive circuits from high-voltage transients.
  • Improved Signal Integrity: Minimizes noise and interference, ensuring reliable signal transmission.
  • Reduced Component Count: Integrates multiple isolation channels in a single package, simplifying circuit design.
  • Simplified Design: Easy to integrate into various applications with standard surface-mount assembly techniques.
  • Increased System Reliability: Protects against ground loops and voltage spikes, increasing overall system reliability.

Additional Details

The PS2802-4-F4 is designed for reliable performance in demanding industrial environments. The 'F4' likely refers to a specific tape and reel packaging configuration for automated assembly. The device is characterized by its low input current and high output voltage, making it suitable for a wide range of applications requiring electrical isolation.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1531 $65.2248
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess