The SM3120NSUC-TRG is a highly integrated power management IC from Anpec Electronics. It is designed for use in a variety of portable devices, including smartphones, tablets, and wearables. This IC provides efficient power conversion and comprehensive system protection, ensuring reliable operation and extended battery life for the target application.
Applications
- Smartphones
- Tablets
- Wearable devices
- Portable media players
- Power banks
Features
- High-efficiency DC-DC conversion
- Integrated power switches
- Over-voltage protection (OVP)
- Over-current protection (OCP)
- Short-circuit protection (SCP)
- Over-temperature protection (OTP)
- Under-voltage lockout (UVLO)
- Compact package
Benefits
- Extended battery life: High efficiency reduces power consumption.
- Robust protection: Comprehensive protection features ensure system reliability.
- Simplified design: Integrated components reduce board space and BOM cost.
- Enhanced performance: Stable and reliable power delivery enhances device performance.
- Compact solution: Small package size enables integration into space-constrained devices.
Additional Details
The SM3120NSUC-TRG typically operates with an input voltage range tailored to portable device power sources. The switching frequency is optimized to balance efficiency and component size. The specific efficiency ratings, voltage ranges for OVP/UVP, and temperature trip points are detailed in the product datasheet. The IC is available in a small form factor package suitable for surface mount assembly. The exact dimensions and pinout configurations can be found within the datasheet. The device is manufactured using industry-standard semiconductor processes for high reliability and consistent performance. The 'TRG' suffix typically indicates tape and reel packaging for automated assembly processes.
For detailed electrical characteristics, application circuit examples, and package dimensions, refer to the official Anpec Electronics datasheet for the SM3120NSUC-TRG.