EN
  • EN
  • DE

APR3003-30BI-TR

Part No APR3003-30BI-TR
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817691-APR3003-30BI-TR
Ultra Librarian 3D Model Ultra Librarian APR3003-30BI-TR CAD Model

Description

The APR3003-30BI-TR is a synchronous rectified step-down converter manufactured by Anpec Electronics. This converter is designed to provide a highly efficient and compact power solution for various applications. It features a fixed 3.0V output voltage, high efficiency, and integrated protection features, making it suitable for battery-powered devices and other portable applications.

Applications:

  • Portable Devices
  • Battery-Powered Equipment
  • Point-of-Load Regulation
  • Solid State Drives (SSDs)
  • Wireless Communication Devices

Features:

  • Synchronous Rectification: Enhances efficiency by replacing the Schottky diode with a MOSFET.
  • Fixed 3.0V Output Voltage: Provides a stable and accurate voltage supply.
  • High Efficiency: Reduces power loss and extends battery life.
  • Over-Current Protection (OCP): Protects the converter and load from excessive current.
  • Over-Temperature Protection (OTP): Prevents damage due to overheating.
  • Under-Voltage Lockout (UVLO): Ensures proper operation during low input voltage conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Stable Voltage Supply: Provides a consistent and reliable 3.0V supply for sensitive electronic components.
  • Improved System Reliability: Protection features enhance the overall robustness of the system.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Compact Solution: Small package size allows for space-saving designs.

Technical Specifications:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage: 3.0V (Fixed)
  • Output Current: Up to 3A
  • Switching Frequency: 1.5 MHz
  • Efficiency: Up to 95%
  • Operating Temperature Range: -40°C to +85°C
  • Package: SOT-23-6

The APR3003-30BI-TR is a highly efficient synchronous step-down converter that offers a compact and reliable power solution. Its high efficiency, fixed 3.0V output, and integrated protection features make it an ideal choice for portable devices and other battery-powered applications requiring stable and efficient power conversion.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess