EN
  • EN
  • DE

APM2322AAC-TRL

Part No APM2322AAC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817636-APM2322AAC-TRL
Ultra Librarian 3D Model Ultra Librarian APM2322AAC-TRL CAD Model

Description

The APM2322AAC-TRL is a P-Channel enhancement mode MOSFET manufactured by Anpec Electronics. It is designed for applications requiring efficient power switching, particularly in load switching, power management, and portable devices. Its low on-resistance (RDS(on)) minimizes power loss during switching, leading to increased efficiency.

Applications:

  • Load Switching: Used to efficiently turn on and off various loads in electronic circuits.
  • Power Management in Portable Devices: Ideal for battery-powered devices like smartphones and tablets, optimizing power consumption.
  • DC-DC Converters: Can be used as a switching element in DC-DC converters.
  • Battery Protection Circuits: Protects batteries from overcharge, over-discharge, and short circuits.

Features:

  • P-Channel Enhancement Mode: Provides easy gate drive and simple control.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • Low Gate Threshold Voltage (VGS(th)): Requires a low voltage to turn on, making it compatible with low-voltage logic.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Small Package: Typically available in a small surface-mount package, suitable for space-constrained applications.

Benefits:

  • High Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive requirements.
  • Compact Size: Allows for integration into small form factor devices.
  • Reliable Performance: Provides consistent and reliable switching performance.

Additional Details:

The APM2322AAC-TRL is characterized by its low gate threshold voltage, making it compatible with a wide range of logic levels. Its low on-resistance minimizes power dissipation, which is crucial in battery-powered applications. The device's fast switching speed allows for efficient operation in high-frequency circuits. It is typically available in a small surface-mount package, making it ideal for portable devices where space is limited. The part also complies with RoHS standards.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Comet America, LP
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess