EN
  • EN
  • DE

APM4546JC-TUG

Part No APM4546JC-TUG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817660-APM4546JC-TUG
Ultra Librarian 3D Model Ultra Librarian APM4546JC-TUG CAD Model

Description

The APM4546JC-TUG is an N-Channel MOSFET manufactured by Anpec Electronics. This MOSFET is optimized for high-efficiency power conversion and load switching applications. Its low on-resistance and fast switching speed make it suitable for use in synchronous rectification, DC-DC converters, and power management systems.

Applications

  • Synchronous Rectification
  • DC-DC Converters
  • Power Management Systems
  • Load Switching
  • Battery Charging

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Logic Level Gate Drive
  • Surface Mount Package

Benefits

  • Improved Efficiency: The low on-resistance minimizes conduction losses, improving overall efficiency in power conversion applications.
  • Reduced Heat Generation: Lower losses result in less heat generation, enhancing system reliability and thermal performance.
  • Simplified Design: Logic level gate drive simplifies the driving circuitry, reducing component count and design complexity.
  • Compact Solution: The surface mount package enables smaller and more compact designs.
  • Enhanced Performance: The fast switching speed reduces switching losses, further improving efficiency in high-frequency applications.

Additional Details

The APM4546JC-TUG is designed for applications requiring high efficiency and compact size. Key electrical characteristics include a low gate threshold voltage, making it compatible with low-voltage logic circuits, and a low RDS(on), minimizing power dissipation. The device is packaged in a surface mount package, facilitating efficient board assembly. The specific RDS(on) values, voltage and current ratings, and other relevant parameters can be found in the product datasheet. The suffix 'TUG' likely refers to the specific packaging and manufacturing lot, ensuring traceability and quality control. The device is designed to operate within specified temperature ranges, maintaining performance and reliability in various operating conditions.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess