EN
  • EN
  • DE

APL5601-12DI-TRL

Part No APL5601-12DI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817603-APL5601-12DI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5601-12DI-TRL CAD Model

Description

The APL5601-12DI-TRL is a fixed output voltage LDO (Low Dropout) regulator manufactured by Anpec. This regulator is designed to provide a stable 1.2V output, making it suitable for powering digital circuits and other sensitive electronic components. It boasts a low dropout voltage and low quiescent current, making it ideal for battery-powered applications.

Applications:

  • Microcontroller Power Supplies
  • FPGA Power Supplies
  • Real-Time Clock (RTC) Power Supplies
  • Memory (RAM) Power Supplies
  • Wireless Communication Devices
  • Portable Electronics

Features:

  • Fixed 1.2V Output Voltage: Provides a precise and stable 1.2V supply.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over Current Protection: Protects the regulator and the load from excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit at the output.
  • Enable/Disable Control: Allows for remote on/off control to further reduce power consumption.

Benefits:

  • Stable and Reliable Power Supply: Provides a consistent 1.2V output, crucial for digital circuits.
  • Extended Battery Life: The low quiescent current helps to prolong battery life in portable applications.
  • Protection Against Fault Conditions: The built-in protection features prevent damage from overcurrent, overtemperature, and short circuits.
  • Simplified Design: The fixed output voltage eliminates the need for external resistors, simplifying the design process.
  • Compact Size: The small package makes it ideal for space-constrained applications.

The APL5601-12DI-TRL is commonly found in a small surface mount package. It typically provides excellent line and load regulation. The 1.2V output is a standard voltage required by many digital components, making this a versatile LDO regulator for various electronic designs. It's crucial to adhere to the maximum input voltage and output current ratings during application.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess