EN
  • EN
  • DE

APL5537RRQBI-TRG

Part No APL5537RRQBI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description Dual Channel 300mA Low Dropout Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Anpec
Win Source Part Number 1146416-APL5537RRQBI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5537RRQBI-TRG CAD Model

Description

The APL5537RRQBI-TRG is a high-performance power management IC (PMIC) from Anpec Electronics. It is designed to provide a stable and efficient power supply for various applications, particularly in portable and battery-powered devices. This PMIC integrates multiple functions to optimize power consumption and improve overall system performance.

Applications:

  • Portable Devices: Smartphones, tablets, and portable media players.
  • Wearable Electronics: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Internet of Things (IoT) applications requiring efficient power management.
  • Wireless Communication Devices: Power supply for wireless modules and transceivers.
  • Handheld Instruments: Multimeters, oscilloscopes, and other portable testing equipment.

Features:

  • High Efficiency: Optimized for efficient power conversion, minimizing energy loss and extending battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode, further prolonging battery life.
  • Wide Input Voltage Range: Accommodates a wide range of input voltage sources, providing flexibility in system design.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown protection (OTP) for enhanced reliability.
  • Compact Package: Small form factor suitable for space-constrained applications.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to significantly longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features safeguard against potential damage due to voltage or current surges.
  • Reduced Board Space: Compact package minimizes the required PCB area, enabling smaller and more integrated designs.
  • Simplified Design: Integrated functionality reduces the number of external components required, simplifying the design process and lowering overall cost.
  • Enhanced Thermal Performance: Efficient operation minimizes heat generation, improving the overall thermal performance and reliability of the system.

Additional Details:

The APL5537RRQBI-TRG often incorporates a synchronous buck converter with integrated power MOSFETs, contributing to its high efficiency. It may also include features like soft-start to limit inrush current and an enable/disable pin for power sequencing. The specific switching frequency, output voltage range, and protection thresholds can vary depending on the specific configuration and application requirements. For detailed specifications, application circuit examples, and performance graphs, consult the official Anpec datasheet.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess