The APL3212AQBI-TRG is a high-efficiency, current-mode, synchronous step-down DC-DC converter from Anpec Electronics. Designed for applications demanding compact size and efficient power conversion, it is well-suited for portable devices, battery-powered equipment, and point-of-load regulation.
Applications:
- Portable Media Players
- Smartphones
- Tablets
- Digital Cameras
- GPS Devices
Features:
- High Efficiency Synchronous Rectification
- Wide Input Voltage Range
- Adjustable Output Voltage
- Low Quiescent Current
- Current Mode Control
- Short Circuit Protection
- Over Temperature Protection
- Enable/Disable Function
Benefits:
- Extended Battery Life Due to High Efficiency
- Versatile Application Due to Wide Input Voltage Range
- Flexible Output Voltage Settings
- Reduced Power Consumption in Standby Mode
- Improved Transient Response Due to Current Mode Control
- Enhanced System Reliability with Protection Features
- Easy System Control via Enable/Disable Function
The APL3212AQBI-TRG utilizes synchronous rectification to minimize power losses and maximize efficiency. The current-mode control architecture provides excellent transient response and stability. Its internal compensation network simplifies design and reduces the number of external components required. The device's small size and thermal characteristics make it ideal for space-constrained and thermally demanding applications.
Technical Specifications:
- Input Voltage Range: Specified in datasheet
- Output Voltage Range: Specified in datasheet
- Maximum Output Current: Specified in datasheet
- Switching Frequency: Specified in datasheet
- Quiescent Current: Specified in datasheet
- Operating Temperature Range: Specified in datasheet
- Package: Specified in datasheet