EN
  • EN
  • DE

APL1582UC-TRG

Part No APL1582UC-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817537-APL1582UC-TRG
Ultra Librarian 3D Model Ultra Librarian APL1582UC-TRG CAD Model

Description

The APL1582UC-TRG is a high-efficiency synchronous step-down DC-DC converter manufactured by Anpec Electronics. It is designed to provide a stable and regulated output voltage from a higher input voltage. This converter is commonly used in various electronic devices to efficiently convert power and provide a consistent power supply to sensitive components. The synchronous rectification feature enhances its efficiency, making it suitable for battery-powered and energy-conscious applications.

Applications:

  • Notebook Computers
  • LCD Monitors
  • Set-Top Boxes
  • Networking Equipment
  • Point-of-Load Regulation

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Overcurrent Protection: Protects the converter and the load from excessive current.
  • Thermal Shutdown Protection: Shuts down the converter when the junction temperature exceeds a safe limit.
  • Internal Soft-Start: Reduces inrush current during startup.
  • Enable/Disable Control: Allows for easy power sequencing and control.

Benefits:

  • Energy Efficient: Minimizes power consumption and extends battery life in portable devices.
  • Stable Power Supply: Provides a clean and stable output voltage for critical components.
  • Protection Against Overload: Safeguards the converter and connected devices from damage due to excessive current or temperature.
  • Flexible Output Voltage: Adjustable output voltage allows for use in a wide range of applications.
  • Simplified Design: Easy to integrate with minimal external components.

The APL1582UC-TRG is typically used in applications where high efficiency and stable voltage conversion are required. Its protection features ensure reliable operation under various conditions. The adjustable output voltage feature provides flexibility in different applications. It is an ideal choice for powering various electronic components requiring a stable and efficient power supply.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess