Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Series Soft-Skip
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Voltage - Output 19V
Output Current 3A
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 65kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1271
Win Source Part Number 760336-NCP1271ADAPGEVB
Popularity Medium
Supply and Demand Status Balance
Family Name NCP1271
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian NCP1271ADAPGEVB CAD Model

Description

ON Semiconductor NCP1271ADAPGEVB Evaluation Board

The NCP1271ADAPGEVB is a comprehensive evaluation board designed by ON Semiconductor to demonstrate the performance and capabilities of the NCP1271, a PWM current-mode controller used for designing low-power AC-DC converters with minimal external components. This evaluation board is an excellent tool for engineers and product developers who wish to test the features and functionality of the NCP1271 in real-world applications.

The NCP1271ADAPGEVB is specifically tailored for switch mode power supplies (SMPS) and is capable of operating in various modes, including quasi-resonant, green-mode, and burst-mode, which enhance the efficiency of the power supply during light load conditions. This adaptability makes it suitable for a wide array of power applications, particularly those where energy efficiency is crucial.

Key features of the NCP1271ADAPGEVB include an adjustable over-current protection, brown-out protection, and a built-in frequency jittering function that helps in reducing electromagnetic interference (EMI). The board is also equipped with an auto-recovery short-circuit protection, making it robust and reliable for continuous operation. Furthermore, it integrates skip-cycle capability, which is essential for improving the efficiency at light loads.

The evaluation board is designed with a user-friendly interface, which includes test points and connectors that allow for easy measurement and analysis of the controller's performance. It also comes with comprehensive documentation that includes a detailed schematic, bill of materials (BOM), and layout files, which can greatly accelerate the development process and reduce time to market.

Overall, the NCP1271ADAPGEVB from ON Semiconductor is an excellent resource for designers looking to explore the features of the NCP1271 PWM controller. Whether for developing new power solutions or optimizing existing designs for better performance and efficiency, this evaluation board serves as a practical and efficient platform for innovation in power management technology.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MAX8778+SMP
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention