EN
  • EN
  • DE

3LN01CPA

Part No 3LN01CPA
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161514-3LN01CPA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3LN01CPA CAD Model

Description

ON Semiconductor 3LN01CPA - High-Performance Logic Gate

The ON Semiconductor 3LN01CPA is a cutting-edge logic gate designed for high-speed and reliable performance in a variety of electronic applications. This component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of modern circuit designs.

Key Features

  • High-Speed Operation: The 3LN01CPA is engineered for rapid signal processing, making it ideal for high-frequency applications.
  • Low Power Consumption: Despite its fast operation, this logic gate maintains low power consumption, which is crucial for energy-efficient designs.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the 3LN01CPA offers improved performance and reliability over traditional logic gates.
  • Compact Size: The small footprint of the 3LN01CPA allows for integration into space-constrained applications without sacrificing functionality.
  • Robust Design: Built to withstand harsh operating conditions, this logic gate is suitable for industrial and automotive environments.

Applications

The versatility of the 3LN01CPA makes it an excellent choice for a wide range of applications, including:

  • High-speed data processing systems
  • Complex logic circuits
  • Communication infrastructure
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The 3LN01CPA boasts an impressive set of technical specifications that ensure its performance in demanding scenarios:

  • Logic Type: Advanced high-speed CMOS
  • Operating Voltage Range: 2.0V to 6.0V
  • Output Current: Capable of driving a substantial load
  • Propagation Delay: Minimized to ensure swift signal transition
  • Temperature Range: Designed to operate over a wide temperature spectrum

ON Semiconductor's 3LN01CPA is the go-to component for designers looking to enhance the speed and efficiency of their digital systems. With its robust design and advanced features, this logic gate stands out as a superior choice for complex electronic solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1204 $61.6220
130+ $0.9194 $119.5220
195+ $0.8905 $173.6475
270+ $0.8616 $232.6320
350+ $0.8339 $291.8650
465+ $0.7473 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess