EN
  • EN
  • DE

6305G1

Part No 6305G1
Manufacturer Anderson Power Products, Inc.
Catalog Connector Kits
Description 6305G1 KIT WITH TY-RAP STRAPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Rectangular - Housings, Contacts, Retaining Clips, Retaining Pins, Zip Cable Straps
Values 9 pcs - 2 Housings, 2 Contacts, 1 Retaining Clip, 2 Retaing Pins, 2 Zip Cable Straps
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634300-6305G1
Ultra Librarian 3D Model Ultra Librarian 6305G1 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
KIT CONN SPLASHPROOF WTW
Need more? Email Us
Phoenix Contact
CONN FERRULE 2WIRE SLIDE BOX
Need more? Email Us
Phoenix Contact
CONN FERRULE SLIDE BOX
Need more? Email Us
Molex, LLC
KIT CONN MX150L PANEL MNT
Need more? Email Us
Pulse
KIT ETHERNET PULSEJACK 1000BASET
Need more? Email Us
Anderson Power Products, Inc.
6305G1 KIT WITH TY-RAP STRAPS
Need more? Email Us
Panduit Corp
TERMINAL KIT W/TOOL PLAST BOX
Need more? Email Us
Adafruit Industries LLC
JST-XH 2.54MM PITCH CONN KIT
Need more? Email Us
TE Connectivity
AMP PLASTI-GRIP CONNECTOR KIT
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess