EN
  • EN
  • DE

AE6850B11720

Part No AE6850B11720
Manufacturer Anatech Electronics Inc.
Catalog RF Filters
Description 6850 MHZ CAVITY BAND PASS FILTER  /  6.85GHz Center Frequency Band Pass RF Filter (Radio Frequency) 20MHz Bandwidth 2dB Module, SMA Connectors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Anatech Electronics Inc.
Package Box
Frequency 6.85GHz Center
Bandwidth 20MHz
Filter Type Band Pass
Insertion Loss 2dB
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Dimension 2.402" L x 0.984" W (61.00mm x 25.00mm)
Height (Max) 0.709" (18.00mm)
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Other Names 3078-AE6850B11720
Standard Package 1
Win Source Part Number 1174903-AE6850B11720
Ultra Librarian 3D Model Ultra Librarian AE6850B11720 CAD Model

Description

This electronic component is a Band Pass filter manufactured by Anatech Electronics Inc.

  • Filter Type: Band Pass
  • Center Frequency: 6.85GHz
  • Bandwidth: 20MHz
  • Insertion Loss: 2dB
  • Mounting Type: Chassis mount
  • Package / Case: Module with SMA connectors

You May Also Be Interested in

Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3517
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686
Crystek Corporation
RF FILTER LOW PASS 1.2GHZ INLINE
Need more? Email Us
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess