EN
  • EN
  • DE

AE2600B11687

Part No AE2600B11687
Manufacturer Anatech Electronics Inc.
Catalog RF Filters
Description 2600 MHZ BAND PASS FILTER  /  2.6GHz Center Frequency Band Pass RF Filter (Radio Frequency) 53MHz Bandwidth 1dB Module, SMA Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Anatech Electronics Inc.
Package Box
Frequency 2.6GHz Center
Bandwidth 53MHz
Filter Type Band Pass
Ripple 0.4dB
Insertion Loss 1dB
Mounting Type Chassis Mount
Package / Case Module, SMA Connectors
Dimension 2.750" L x 1.700" W (69.85mm x 43.18mm)
Height (Max) 0.755" (19.18mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0000
Other Names 3078-AE2600B11687
Standard Package 1
Win Source Part Number 1137302-AE2600B11687
Ultra Librarian 3D Model Ultra Librarian AE2600B11687 CAD Model

Description

The Anatech Electronics Inc. AE2600B11687 is a bandpass filter that has a frequency of 2.6GHz center.

  • Frequency: 2.6GHz center
  • Insertion Loss: 1dB
  • Ripple: 0.4dB
  • Bandwidth: 53MHz
  • Mounting: Chassis
  • Type: Module with SMA connectors
  • Height: 0.755 inches (19.18mm)
  • ECCN: EAR99
  • REACH: Unaffected
  • Also Known As: 3078-AE2600B11687

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3517
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess