EN
  • EN
  • DE

880157

Part No 880157
Manufacturer Qorvo US Inc.
Catalog RF Filters
Description 2560 MHZ RF BAW FILTER-S BD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 2.56GHz
Bandwidth 30MHz
Filter Type Low Pass
Insertion Loss 3.8dB
Mounting Type Surface Mount
Case / Package 3-SMD, No Lead
Size / Dimension 0.146" L x 0.101" W (3.71mm x 2.57mm)
Height (Max) 0.035\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1597722-880157
Ultra Librarian 3D Model Ultra Librarian 880157 CAD Model

Description

N

You May Also Be Interested in

Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0670
Walsin Technology Corporation
Lowest to $0.1640
Walsin Technology Corporation
Lowest to $4.5033
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.0741
Walsin Technology Corporation
Lowest to $0.0732
Walsin Technology Corporation
Need more? Email Us
Walsin Technology Corporation
Lowest to $0.1686
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.1640
Walsin Technology Corporation
FILTER RF BALANCE 2.4GHZ ISM
Lowest to $0.0476

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess