EN
  • EN
  • DE

X3C19P1-04SR

Part No X3C19P1-04SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842566-X3C19P1-04SR
Ultra Librarian 3D Model Ultra Librarian X3C19P1-04SR CAD Model

Description

The Anaren X3C19P1-04SR is a surface mount directional coupler designed for use in RF and microwave applications. Directional couplers are passive devices that sample a defined amount of the electromagnetic power in a transmission line. They are widely used for monitoring power levels, signal injection, and combining signals with minimal interference.

Applications

  • Power Monitoring: Measures forward and reflected power in RF systems.
  • Signal Sampling: Samples a small portion of a signal for testing or control purposes.
  • VSWR Measurement: Used in measuring Voltage Standing Wave Ratio (VSWR).
  • Signal Injection: Injects a signal into a transmission line for testing or calibration.
  • Combining Signals: Combines two or more signals while maintaining isolation.

Features

  • Surface Mount Technology: Allows for easy and efficient PCB assembly.
  • Compact Size: Saves valuable board space in high-density applications.
  • High Directivity: Provides excellent isolation between ports.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal integrity.
  • Wide Frequency Band: Operates over a broad frequency range.

Benefits

  • Precise Power Measurement: Enables accurate monitoring of RF power levels.
  • Improved Signal Integrity: Minimizes signal distortion and interference.
  • Simplified Assembly: Surface mount design reduces manufacturing costs.
  • Reliable Performance: Provides consistent and dependable operation.
  • Versatile Applications: Suitable for various RF and microwave systems.

Additional Details

The X3C19P1-04SR directional coupler is characterized by its specific coupling factor, which determines the amount of power that is coupled from the input signal to the coupled port. It is designed to maintain low insertion loss and high directivity within its specified frequency range. The device is constructed using high-quality materials to ensure reliable performance and long operational life. The surface mount design allows for automated assembly, making it suitable for high-volume production.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8115 $59.0415
51+ $2.3069 $117.6519
78+ $2.2348 $174.3144
107+ $2.1628 $231.4196
139+ $2.0907 $290.6073
185+ $1.8743 $346.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess