EN
  • EN
  • DE

JP520SR

Part No JP520SR
Manufacturer Anaren
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826505-JP520SR
Ultra Librarian 3D Model Ultra Librarian JP520SR CAD Model

Description

The Anaren JP520SR is a resistive power divider. This component is designed to split an input signal into multiple output signals with specific amplitude and phase characteristics. It is engineered for use in a variety of radio frequency (RF) and microwave applications.

Applications

  • Wireless Communication Systems: Used in base stations and mobile devices for signal distribution.
  • Radar Systems: Employed in radar transceivers for power splitting and combining.
  • Satellite Communication: Utilized in satellite ground stations for signal management.
  • Test and Measurement Equipment: Integrated into signal generators and spectrum analyzers for accurate signal division.
  • RF Amplifiers: Used in amplifier circuits to divide power between multiple amplifier stages.

Features

  • Resistive Design: Provides inherent isolation between output ports.
  • Wideband Operation: Operates over a broad frequency range.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Good Amplitude Balance: Ensures equal power distribution among output ports.
  • Compact Size: Facilitates integration into small form-factor devices.

Benefits

  • Improved System Performance: Enhances signal integrity and reduces signal distortion.
  • Increased Design Flexibility: Allows for versatile signal distribution schemes.
  • Enhanced Reliability: Offers stable performance over varying operating conditions.
  • Reduced Component Count: Simplifies circuit design and reduces overall system cost.
  • Simplified Integration: Easy to incorporate into existing RF and microwave systems.

Additional Details

The JP520SR typically features a specific impedance (e.g., 50 ohms) and a defined power handling capability. It is constructed using high-quality materials to ensure durability and long-term reliability. Specific performance characteristics, such as frequency range, insertion loss, isolation, and VSWR (Voltage Standing Wave Ratio), are usually detailed in the manufacturer's datasheet. It is a surface mount device typically. This power divider allows for consistent signal splitting with minimal signal degradation, vital for maintaining accuracy in RF and microwave circuits.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0092 $60.1104
29+ $4.1106 $119.2074
44+ $3.9824 $175.2256
60+ $3.8542 $231.2520
78+ $3.7249 $290.5422
104+ $3.3403 $347.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess