Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Tape & Reel
Product Status Active
Type Power, Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770902
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1377617-770902-6
Ultra Librarian 3D Model Ultra Librarian 770902-6 CAD Model

Description

The 1189523 is a socket contact from TE Connectivity AMP Connectors.

  • Series: Mini-Universal MATE-N-LOK
  • Package: Tape & Reel
  • Application: Power
  • Type: Stamped
  • MSL Level: 1 (Unlimited)
  • REACH: Affected
  • Termination: Crimp
  • Wire Gauge: 22-26 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact Material: Phosphor Bronze

You May Also Be Interested in

TE Connectivity
CONN SOCKET 14-18AWG TIN CRIMP / Socket Contact Tin Crimp 14-18 AWG
Lowest to $0.3572
ECAD model for 66598-9
TE Connectivity
CONN SOCKET 22-26AWG TIN CRIMP / Socket Contact Tin Crimp 22-26 AWG Stamped
Lowest to $0.2020
ECAD model for 770986-1
Hirose Electric Co Ltd
CONN PIN SILVER CRIMP
Need more? Email Us
ECAD model for EV1-PC1-112
Amphenol Sine Systems Corp
CONN SCKT 18-22AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for AT62-20-0122
Hirose Electric Co Ltd
CONN SOCKET 8.0MM TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-133
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221
TE Connectivity
CONN SOCKET 12-14AWG TIN CRIMP / Socket Contact Tin Crimp 12-14 AWG Power, Stamped
Need more? Email Us
ECAD model for 1062-12-0166
TE Connectivity
CONN PIN 10AWG SILVER CRIMP
Need more? Email Us
ECAD model for 66259-4
TE Connectivity
CONN PIN 24-28AWG GOLD CRIMP / Pin Contact Gold Crimp 24-28 AWG Stamped
Need more? Email Us
ECAD model for 66507-3

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention