EN
  • EN
  • DE

2A1306-3R

Part No 2A1306-3R
Manufacturer Anaren
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036333-2A1306-3R
Categories OEM Parts(0-9)
Manufacturer Anaren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2A1306-3R CAD Model

Description

The Anaren 2A1306-3R is a passive component, more specifically a surface mount RF resistor. These components are crucial in numerous RF applications for impedance matching, attenuation, and termination. RF resistors are designed to handle the high-frequency signals common in wireless communication systems, radar, and other radio frequency circuits.

Applications:

  • RF Amplifiers: Used for impedance matching to ensure optimal power transfer and stability.
  • Attenuators: Provides a specific amount of signal reduction, critical in signal conditioning and level control.
  • Terminations: Prevents signal reflections in transmission lines and high-frequency circuits, ensuring signal integrity.
  • RF Filters: Used in filter circuits to achieve the desired frequency response.
  • Wireless Communication Systems: Employed in various stages of the transceiver for signal processing and conditioning.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing time and costs.
  • High-Frequency Performance: Optimized for minimal parasitic effects, ensuring accurate performance at RF frequencies.
  • Precise Resistance Value: Offers tight tolerance to ensure accurate impedance matching and signal attenuation.
  • Compact Size: Allows for high-density circuit designs.
  • Robust Construction: Designed to withstand harsh environmental conditions, ensuring long-term reliability.

Benefits:

  • Improved Signal Integrity: Minimizes signal reflections and ensures optimal signal transmission.
  • Enhanced Circuit Stability: Provides stable impedance matching, preventing oscillations and instability.
  • Precise Signal Attenuation: Allows for accurate signal level control, improving system performance.
  • Reduced Manufacturing Costs: SMT design enables automated assembly, lowering production expenses.
  • Increased System Reliability: Robust construction ensures long-term performance in demanding environments.

Additional Details:

Specific resistance values and power ratings vary and should be verified with the datasheet. Considerations when selecting an RF resistor such as the 2A1306-3R should include the operating frequency, power handling requirements, and the desired level of precision. This part is generally available in tape and reel packaging for automated assembly lines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess