EN
  • EN
  • DE

BZT52H-C10

Part No BZT52H-C10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157391-BZT52H-C10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZT52H-C10 CAD Model

Description

Introducing the BZT52H-C10 Zener Diode from NXP Semiconductors

The BZT52H-C10 is a high-performance Zener diode designed by NXP Semiconductors, a leader in the semiconductor industry. This small signal Zener diode is engineered for voltage regulation and offers a nominal Zener voltage of 10V, making it an ideal choice for a variety of precision voltage regulation applications.

Constructed with planar technology, the BZT52H-C10 is housed in a compact SOD-123F surface-mounted device (SMD) package, which provides excellent thermal performance and saves valuable board space in dense circuit designs. Its small size does not compromise its power, as it can dissipate up to 375 mW, ensuring reliable operation in a range of electronic devices.

The BZT52H-C10 boasts a tight tolerance of just ±2%, ensuring precise voltage regulation and stability across various conditions. This precision is critical for applications that demand consistent performance, such as in power supply circuits, consumer electronics, and telecommunications equipment.

Key features of the BZT52H-C10 Zener diode include:

  • Nominal Zener voltage of 10V, with a range of available voltages to suit different applications.
  • High power dissipation capability of 375 mW at 25°C, allowing for efficient operation.
  • Low leakage current and excellent stability, ensuring long-term reliability.
  • Very sharp reverse characteristic, making it suitable for use in high-precision applications.
  • Low Zener impedance and low inductance, which are beneficial for high-frequency operation.
  • Compliance with RoHS and REACH requirements, ensuring an environmentally friendly product.

Whether you're designing power management systems, battery chargers, or looking to incorporate voltage reference in your circuit, the BZT52H-C10 from NXP Semiconductors is a robust and reliable component that delivers consistent performance. Its combination of a small footprint, high power dissipation, and precision voltage control makes it an excellent choice for designers seeking a high-quality Zener diode solution.

For detailed specifications and application notes, designers and engineers are encouraged to consult the BZT52H-C10 datasheet available on the NXP Semiconductors website. With NXP's commitment to quality and innovation, you can expect the BZT52H-C10 to meet and exceed your circuit protection and voltage regulation needs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5,055+ $0.0099 $50.0445
10,755+ $0.0093 $100.0215
16,670+ $0.0090 $150.0300
23,810+ $0.0084 $200.0040
31,250+ $0.0080 $250.0000
38,965+ $0.0077 $300.0305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 5055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess