EN
  • EN
  • DE

VT1101SCX

Part No VT1101SCX
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 399957-VT1101SCX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1101SCX CAD Model

Description

Maxim Integrated's VT1101SCX: A Precision Voltage Tracker

The VT1101SCX is an advanced voltage tracking device designed by Maxim Integrated, a renowned leader in analog and mixed-signal engineering. This precision voltage tracker is engineered to deliver high-performance solutions for a wide range of applications, including power supply tracking and sequencing in complex systems such as servers, data centers, and telecommunications equipment.

The VT1101SCX boasts an impressive feature set that includes tight voltage tracking accuracy and excellent thermal performance, making it an ideal choice for systems that require reliable and consistent operation under varying conditions. It is capable of tracking voltages with high precision, ensuring that the output voltage follows the input voltage within a narrow tolerance band, which is critical for maintaining system stability and performance.

This device is designed to be highly flexible and can accommodate various input voltages, making it suitable for a broad array of power supply designs. Its compact form factor allows for easy integration into space-constrained applications, while its robust construction ensures long-term reliability and durability.

The VT1101SCX also features built-in protection mechanisms, including over-temperature and over-voltage protection, which safeguard the device and the system it is used in from potential damage caused by abnormal operating conditions. This level of protection is essential for maintaining the integrity of high-value equipment and for ensuring uninterrupted service.

Maxim Integrated provides comprehensive technical support for the VT1101SCX, including detailed datasheets, application notes, and design resources. This support enables designers to fully leverage the capabilities of the VT1101SCX in their applications, optimizing performance and enhancing system robustness.

In summary, the VT1101SCX from Maxim Integrated is a high-precision, versatile voltage tracker that offers a combination of accuracy, flexibility, and protection. It is an excellent choice for designers seeking a reliable solution for voltage tracking and power supply sequencing in demanding environments.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess