EN
  • EN
  • DE

AME8816AEDV330Z

Part No AME8816AEDV330Z
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 1.5A CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144412-AME8816AEDV330Z
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AME8816AEDV330Z CAD Model

Description

The AME8816AEDV330Z is a low dropout (LDO) linear regulator produced by Analog Microelectronics. It is designed to provide a stable 3.3V output voltage with high accuracy and efficiency. This LDO regulator is suitable for a variety of applications where stable power supply is crucial.

Applications:

  • Microcontroller Power Supplies: Provides stable and clean power to microcontrollers in embedded systems.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for efficient voltage regulation.
  • Wireless Communication Devices: Powers RF transceivers and other components in wireless modules.
  • Sensor Power Supplies: Supplies stable voltage to sensitive sensors for accurate measurements.
  • Post-Regulation in Switching Power Supplies: Reduces ripple and noise in switching power supply outputs.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltages, maximizing efficiency.
  • Fixed 3.3V Output: Provides a stable and precise 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption when idle, extending battery life in portable applications.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator to prevent damage from overheating.
  • Enable/Disable Control: Allows the regulator to be turned on and off for power saving.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices with a precise 3.3V output.
  • Efficient Power Conversion: Low dropout voltage and low quiescent current improve power efficiency.
  • Overload Protection: Protects the regulator and the load from damage due to overcurrent conditions.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the number of external components needed.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.

The AME8816AEDV330Z is typically available in a small surface-mount package, which makes it suitable for space-constrained applications. This LDO regulator is a reliable solution for various applications where efficient and stable 3.3V power is required.

You May Also Be Interested in

Texas Instruments
Lowest to $12.6416
Mini-Circuits
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $8.2538
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Panasonic
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9237 $60.0405
155+ $0.7579 $117.4745
240+ $0.7343 $176.2320
330+ $0.7106 $234.4980
425+ $0.6869 $291.9325
565+ $0.6158 $347.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess