EN
  • EN
  • DE

AME8805IEFT

Part No AME8805IEFT
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 600mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144397-AME8805IEFT
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AME8805IEFT CAD Model

Description

The AME8805IEFT is a product of Analog Microelectronics. This product is a precision voltage regulator designed for applications requiring stable and efficient power management. It is part of a family of regulators known for their low dropout voltage and low quiescent current, making them suitable for battery-powered devices and other energy-sensitive applications.

Applications:

  • Battery-powered devices: Due to its low quiescent current, the AME8805IEFT is ideal for extending battery life in portable electronics.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers, ensuring reliable operation.
  • Wireless communication devices: Powers sensitive RF circuitry, maintaining consistent performance.
  • Handheld instruments: Used in multimeters, oscilloscopes, and other portable testing equipment.
  • Consumer electronics: Employed in various consumer products such as MP3 players and digital cameras.

Features:

  • Low dropout voltage: Operates effectively even when the input voltage is close to the output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Prevents overheating and potential damage to the regulator.
  • Fixed output voltage: Provides a stable and accurate output voltage.

Benefits:

  • Extended battery life: Low quiescent current significantly reduces power consumption in portable devices.
  • Reliable performance: Stable output voltage ensures consistent operation of connected circuitry.
  • Protection against damage: Overcurrent protection and thermal shutdown safeguards the regulator and other components.
  • Simplified design: Fixed output voltage eliminates the need for external resistors, simplifying circuit design.
  • Compact size: Available in small surface-mount packages, making it suitable for space-constrained applications.

The AME8805IEFT typically comes in a small surface-mount package such as SOT-23 or similar, which makes it easy to integrate into compact electronic devices. It is designed to provide a stable and regulated voltage output, crucial for the reliable operation of sensitive electronic components. The specific output voltage is usually fixed and can be specified during purchase, common voltages being 3.3V or 5V.

In terms of technical specifications, it features a low dropout voltage (typically less than 200mV at rated current), a low quiescent current (typically a few microamperes), and integrated overcurrent and thermal protection. These features make it well-suited for use in battery-powered systems, where efficiency and protection are critical.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess