EN
  • EN
  • DE

TMP17FSZ

Part No TMP17FSZ
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG CURR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 105°C
Output Type Analog Current
Supply Voltage - Operating 4 V to 30 V
Accuracy - Highest (Lowest) ±2.5°C (±3.5°C)
Testing Conditions 25°C (-40°C to 105°C)
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 131190-TMP17FSZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP17FSZ CAD Model

Description

The TMP17FSZ from Analog Devices Inc. is an advanced temperature sensor that offers high accuracy and low power consumption. This precision centigrade temperature sensor promises a linear output proportional to the Celsius (Centigrade) temperature and does not require any external calibration to provide typical accuracies of ±1°C at +25°C and ±2°C over the -40°C to +100°C temperature range.

Designed for versatility, the TMP17FSZ can operate off supplies between 2.7V and 5.5V. With its low operating current of less than 50 µA, the TMP17FSZ is an ideal choice for battery-powered systems as well as general temperature monitoring applications. It also features a shutdown mode that reduces power consumption to an absolute minimum, which is particularly useful for power-sensitive devices.

The TMP17FSZ comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its small footprint and surface-mount form factor make it easy to incorporate into a wide variety of designs without taking up much space on a PCB.

Integration into systems is made simple with its analog output, which can be directly interfaced with analog-to-digital converters (ADCs) or with simple analog circuits for threshold detection. The output voltage of the TMP17FSZ is proportional to the temperature, with a scaling factor of 10 mV/°C, providing designers with a straightforward method to read temperature without the need for complex calculations.

Applications for the TMP17FSZ are diverse and include environmental control systems, thermal protection and management in computer systems, and process control systems. Its reliability and precision make it an excellent choice for critical temperature monitoring in medical and industrial equipment as well.

Analog Devices Inc. has a reputation for producing high-quality components that meet the demanding requirements of modern electronics, and the TMP17FSZ temperature sensor is no exception. Its robust design ensures stable and accurate temperature readings, making it a trusted component in any temperature-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess