EN
  • EN
  • DE

TMP05BRTZ-REEL

Part No TMP05BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description ±0.5°C Accurate PWM Temperature Sensor in 5-Lead SC-70 | SENSOR DIGITAL -40C-150C SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type PWM
Supply Voltage (V) 3V ~ 5.5V
Features One-Shot
Accuracy - Highest (Lowest) ±2°C (±5°C)
Test Condition 0°C ~ 70°C (-40°C ~ 150°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number TMP05
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1270765-TMP05BRTZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP05BRTZ-REEL CAD Model

Description

Product Overview: TMP05BRTZ-REEL

The TMP05BRTZ-REEL is a precision temperature sensor from Analog Devices Inc., renowned for its high accuracy and easy integration into a variety of applications. This sensor is part of a series of temperature-to-pulse width modulated (PWM) output converters that provide a digital output corresponding to the temperature.

Key Features:

  • Accuracy: The TMP05BRTZ-REEL offers an impressive accuracy level, making it suitable for critical temperature monitoring applications.
  • Output Type: It features a PWM digital output, which simplifies interfacing with microcontrollers and digital systems without the need for analog-to-digital converters.
  • Supply Voltage: Operating with a supply voltage range that accommodates various system designs, this sensor is versatile for use in different power environments.
  • Operating Temperature Range: The device is designed to function over a wide temperature range, ensuring reliability across diverse operating conditions.
  • Packaging: Supplied in a tape and reel format (REEL), the TMP05BRTZ-REEL is optimized for automated manufacturing processes, ensuring ease of handling and assembly.

Applications:

The TMP05BRTZ-REEL is ideal for a wide range of applications, including:

  • Industrial control systems
  • Environmental monitoring
  • Medical equipment
  • Automotive systems
  • Consumer electronics

Technical Specifications:

Parameter Value Accuracy ±1°C Supply Voltage 3.0V to 5.5V Operating Temperature Range -40°C to +125°C Output Type PWM Packaging Reel

The TMP05BRTZ-REEL is a testament to Analog Devices Inc.'s dedication to providing high-quality, precise temperature sensors for a multitude of uses, ensuring both accuracy and efficiency for designers and engineers.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8262 $57.9144
30+ $3.9600 $118.8000
46+ $3.8362 $176.4652
63+ $3.7126 $233.8938
81+ $3.5887 $290.6847
108+ $3.2175 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,618 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess