EN
  • EN
  • DE

SW01BQ/883C

Part No SW01BQ/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097411-SW01BQ/883C
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SW01BQ/883C CAD Model

Description

Product Overview: SW01BQ/883C by Analog Devices Inc.

The SW01BQ/883C is a sophisticated electronic component manufactured by Analog Devices Inc., a company renowned for its high-quality and innovative semiconductor products. This particular device is designed to meet the stringent requirements of advanced electronic systems where reliable switching capabilities are of paramount importance.

SW01BQ/883C Product Image

Key Features

  • High Reliability: The SW01BQ/883C is built to comply with military specifications, ensuring performance in the most demanding conditions.
  • Precision Switching: This device offers precise switching capabilities, which are essential for critical applications where accuracy is non-negotiable.
  • Durable Construction: Constructed with high-grade materials, it boasts superior durability and longevity, reducing the need for frequent replacements.
  • Low Power Consumption: It is designed for energy efficiency, which makes it an ideal choice for battery-powered or energy-conscious applications.

Applications

The SW01BQ/883C is suited for a variety of applications, particularly in the defense and aerospace sectors. Its robust design makes it a reliable choice for satellite communications, avionics systems, and military-grade equipment. Additionally, its precision and low power consumption make it an excellent component for medical devices, precision instrumentation, and any other applications where consistency and reliability are critical.

Technical Specifications

Parameter Value Operating Temperature -55°C to +125°C Supply Voltage Specified by design Switching Speed Optimized for application Package Type Industry-standard packaging

Quality and Compliance

Analog Devices Inc. ensures that the SW01BQ/883C meets the highest quality standards and complies with international regulations. The product undergoes rigorous testing to guarantee its performance under extreme conditions and is certified to meet or exceed military specifications.

For detailed product specifications, application support, and ordering information, please visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
STMicroelectronics
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention