EN
  • EN
  • DE
  • IT

STM168026V

Part No STM168026V
Manufacturer Analog Devices Inc.
Catalog FETs - Arrays
Description SYNCH TRANS 360HZ-2.6KHZ / Mosfet Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number STM168026
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029044-STM168026V
Ultra Librarian 3D Model Ultra Librarian STM168026V CAD Model

Description

Analog Devices Inc. presents the STM168026V, a state-of-the-art semiconductor component designed for precision applications that require high reliability and performance. This product exemplifies the company's commitment to delivering cutting-edge technology and quality in the field of integrated circuits and semiconductors.

Key Features:

  • High Precision: The STM168026V is engineered for applications where precision is paramount, ensuring accurate readings and performance.
  • Robust Design: Analog Devices Inc. has crafted this product to withstand challenging conditions, making it suitable for use in both industrial and commercial environments.
  • Advanced Technology: Incorporating the latest advancements in semiconductor design, the STM168026V provides enhanced functionality and efficiency.
  • Energy Efficient: With energy conservation in mind, this component is designed to operate at low power levels, reducing the overall energy consumption of the systems it's integrated into.

Applications:

The STM168026V is versatile and can be used in a variety of applications, including but not limited to:

  • Medical devices where precision and reliability are crucial.
  • Industrial automation systems requiring robust components for consistent operation.
  • Aerospace and defense systems where component reliability can be a matter of critical importance.
  • High-performance computing systems that demand efficient and reliable semiconductors.

Quality Assurance:

Analog Devices Inc. ensures that every STM168026V meets rigorous quality standards. Each component is subjected to comprehensive testing and verification processes to guarantee performance and reliability for the most demanding applications.

About Analog Devices Inc.:

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. With a reputation for excellence, Analog Devices Inc. is dedicated to providing customers with products that push the boundaries of technology and improve our world.

For more information about the STM168026V or to place an order, please visit the official Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.6913
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess