EN
  • EN
  • DE

SSM2604CPZ-REEL

Part No SSM2604CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Power Audio Codec | IC AUDIO CODEC LP 20-LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Supply Voltage , Analog 1.8V ~ 3.6V
Supply Voltage , Digital 1.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-VQ (4x4)
Family Part Number SSM2604
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1259469-SSM2604CPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2604CPZ-REEL CAD Model

Description

SSM2604CPZ-REEL: High-Quality Audio Codec from Analog Devices Inc.

The SSM2604CPZ-REEL is a versatile and high-performance audio codec from the renowned manufacturer Analog Devices Inc. This integrated circuit is designed to deliver exceptional audio quality for a variety of applications, making it an ideal choice for designers and engineers looking to enhance their audio systems.

Key Features:

  • High-Quality Audio: The SSM2604CPZ-REEL offers 24-bit, high signal-to-noise ratio (SNR) playback and recording capabilities, ensuring crystal-clear audio reproduction.
  • Low Power Consumption: It is engineered for power-sensitive applications, with a low-power consumption design that does not compromise on performance.
  • Flexible Sampling Rates: This codec supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio standards and requirements.
  • Integrated Headphone Amplifier: The built-in headphone amplifier simplifies design and reduces component count, while providing ample power for driving headphones.
  • Stereo ADC and DAC: The device features stereo analog-to-digital and digital-to-analog converters, enabling high-fidelity audio input and output.

Applications:

The SSM2604CPZ-REEL is suitable for a broad spectrum of audio applications, including:

  • Portable and consumer electronics
  • Professional audio equipment
  • Automotive audio systems
  • Personal computers and laptops
  • Mobile phones and smart devices

Packaging and Availability:

The device comes in a compact 28-lead TSSOP package, making it easy to integrate into space-constrained designs. The 'REEL' designation indicates that the product is available in tape and reel packaging, which is ideal for automated manufacturing processes.

Quality and Support:

As a product of Analog Devices Inc., the SSM2604CPZ-REEL benefits from the company's commitment to quality and reliability. Customers can expect robust support and documentation, ensuring a seamless design-in process and long-term performance.

Overall, the SSM2604CPZ-REEL stands out as a top-tier audio solution, offering the quality and features necessary to meet the demands of modern audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $2.5214
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
ams
Lowest to $3.2271
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9067 $59.6268
9+ $12.2312 $110.0808
13+ $11.8489 $154.0357
18+ $11.4667 $206.4006
23+ $11.0845 $254.9435
31+ $9.9378 $308.0718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess