EN
  • EN
  • DE

SSM2404S

Part No SSM2404S
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Quad Audio Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1259461-SSM2404S
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2404S CAD Model

Description

Product Overview: SSM2404S from Analog Devices Inc.

The SSM2404S by Analog Devices Inc. is a high-quality audio switch designed to offer superior sound performance for professional audio applications. This precision device is part of the company's extensive range of audio components, renowned for their reliability and exceptional audio fidelity. The SSM2404S is specifically engineered to facilitate the routing of analog audio signals with minimal distortion and maximal integrity.

Key Features

  • High-Performance Switching: The SSM2404S provides high-precision audio signal switching, ensuring that the audio path remains clean and free from artifacts.
  • Low Distortion: With its low distortion characteristics, this switch maintains the purity of the audio signal, making it ideal for high-fidelity applications.
  • Low On-Resistance: The device features low on-resistance, which is critical for maintaining signal strength and quality without significant attenuation.
  • Wide Operating Voltage Range: The SSM2404S operates over a broad voltage range, accommodating various system requirements and ensuring compatibility with a wide array of audio equipment.
  • Break-Before-Make Switching Action: This feature prevents signal disruption during channel transitions, thus avoiding pops and clicks that can detract from the listening experience.

Applications

The Analog Devices SSM2404S is ideally suited for multiple audio applications where signal integrity is paramount. These include, but are not limited to, professional mixing consoles, broadcast equipment, multi-zone audio systems, and high-end consumer audio equipment. Its robust design and superior specifications make it a go-to choice for designers and engineers looking for a reliable audio switching solution.

Technical Specifications

  • Channels: 4
  • Signal to Noise Ratio: Exceptionally high
  • Total Harmonic Distortion (THD): Very low
  • Package: Available in a variety of packages suitable for different applications

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team. The SSM2404S is a testament to Analog Devices' commitment to delivering high-quality audio components that enhance the performance and functionality of professional audio systems.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess