EN
  • EN
  • DE

SSM2305RMZ-REEL

Part No SSM2305RMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 2.8W 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name SSM2305
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number SSM2305RMZ-REELTR, SSM2305RMZ-REEL-ND, SSM2305RMZ-REELCT, SSM2305RMZ-REELDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897698-SSM2305RMZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2305RMZ-REEL CAD Model

Description

Product Overview: SSM2305RMZ-REEL by Analog Devices Inc.

The SSM2305RMZ-REEL is a high-quality, audio amplifier integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This component is part of the SSM2305 series and is designed to provide a high-fidelity audio experience for a wide range of consumer electronics applications. It comes in a compact, surface-mount package that is suitable for space-constrained applications.

Key Features:

  • Output Power: The SSM2305RMZ-REEL is capable of delivering 2.8W of continuous output power into a 4Ω load with less than 10% total harmonic distortion plus noise (THD+N), ensuring clear and powerful sound output.
  • Efficiency: This audio amplifier is designed for high efficiency, which minimizes power loss and heat generation, making it ideal for portable and battery-powered devices.
  • Filterless Design: The device employs a filterless architecture, which eliminates the need for external output filters, reducing the overall component count and system cost.
  • Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, providing design flexibility for various applications.
  • Pop & Click Suppression: The SSM2305RMZ-REEL incorporates pop and click suppression circuitry that reduces noise during turn-on and turn-off transitions, enhancing the user experience.

Applications:

The SSM2305RMZ-REEL is suitable for a variety of applications that require compact, efficient, and high-quality audio amplification. These include:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Laptop and Desktop Computers

Product Packaging:

The product is offered in a reel packaging format, facilitating efficient handling and manufacturing processes. The SSM2305RMZ-REEL is provided in a 10-lead MSOP (Mini Small Outline Package) that is RoHS compliant and designed for surface-mount technology (SMT), allowing for streamlined assembly and integration into various electronic systems.

With its robust feature set and high-performance capabilities, the SSM2305RMZ-REEL from Analog Devices Inc. stands out as an excellent choice for designers looking to enhance the audio quality and efficiency of their next project.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,780 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess