EN
  • EN
  • DE

AD9548BCPZ-REEL7

Part No AD9548BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Quad/Octal Input Network Clock Generator/Synchronizer | IC CLOCK GEN/SYNCHRONIZR 88LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Frequency - Max 725MHz
Supply Voltage (V) 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP-VQ (12x12)
Family Part Number AD9548
Manufacturer Pack Quantity 400
MSL Level 3 (168 Hours)
Win Source Part Number 1139118-AD9548BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9548BCPZ-REEL7 CAD Model

Description

Product Overview: AD9548BCPZ-REEL7

The AD9548BCPZ-REEL7 is a cutting-edge network clock generator and synchronization device from the renowned manufacturer Analog Devices Inc. Designed to ensure synchronized timing across various platforms, this device is an essential component for network connectivity and communication systems. The AD9548 provides the accuracy and flexibility required for managing timing solutions in a broad range of applications, including wired and wireless infrastructure, data communications, and industrial systems.

Key Features

  • Multi-Input Clock Sources: The AD9548 allows for synchronization to a wide variety of input references, including 1 PPS (pulse per second) signals and various frequency standards, ensuring versatility in different system architectures.
  • Digital PLL: The device features a digital phase-locked loop (PLL) that provides high noise immunity and excellent jitter performance, crucial for maintaining the integrity of clock signals in noisy environments.
  • Multiple Output Clocks: It can generate multiple output clocks, which can be programmed independently, allowing for simultaneous support of various subsystems with differing clock requirements.
  • Automatic Reference Switchover: The AD9548 includes a seamless reference switchover feature that ensures continuous operation by automatically switching to a backup reference in the event of a primary reference failure.

Applications

  • Telecommunications infrastructure
  • Wireless base stations
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Network routers and switches

Product Specifications

The AD9548BCPZ-REEL7 comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and compatible with modern PCB (Printed Circuit Board) assembly processes. This device operates within an industrial temperature range and is designed for long-term reliability. The REEL7 suffix indicates that this product is provided in a tape and reel packaging format, suitable for automated assembly lines.

Why Choose AD9548BCPZ-REEL7?

For engineers and system designers looking for a reliable, high-performance network clock generation solution, the AD9548BCPZ-REEL7 from Analog Devices Inc. stands out with its exceptional features and robust design. Its ability to synchronize with various input references and generate multiple clean output clocks makes it an indispensable component for ensuring system coherence and timing precision in complex electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.8060 $78.8060
2+ $76.3433 $152.6866
3+ $73.8806 $221.6418
4+ $71.4180 $285.6720
5+ $64.0299 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess