EN
  • EN
  • DE

SSM2304CPZ-REEL

Part No SSM2304CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.4W STER D 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-LFCSP-VQ (3x3)
Package / Case 16-VFQFN Exposed Pad, CSP
Base Product Number SSM2304
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 676756-SSM2304CPZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2304CPZ-REEL CAD Model

Description

SSM2304CPZ-REEL Low Power Audio Amplifier from Analog Devices Inc.

The SSM2304CPZ-REEL is a high-quality, low power, Class-D audio amplifier produced by Analog Devices Inc., a leader in high-performance semiconductors. This audio amplifier is designed to provide efficient audio amplification with minimal power loss, making it an ideal choice for battery-powered applications where power efficiency is crucial.

The SSM2304CPZ-REEL comes in a compact package and is part of a product reel, which typically contains a large quantity of devices for use in manufacturing environments. Its small footprint allows for integration into space-constrained designs, making it perfect for portable electronic devices such as smartphones, tablets, and personal media players.

Key features of the SSM2304CPZ-REEL include:

  • High Efficiency: With its Class-D architecture, the SSM2304CPZ-REEL ensures high power efficiency, which is essential for extending battery life in portable devices.
  • Low EMI Emissions: The device is engineered to produce low electromagnetic interference (EMI), which reduces the impact on nearby electronic components and complies with international EMI standards.
  • Filterless Operation: The amplifier can operate without the need for external output filters, simplifying the design and reducing the overall bill of materials.
  • Superior Audio Quality: Despite its small size and low power consumption, the SSM2304CPZ-REEL delivers high-quality audio performance with low distortion and noise levels.
  • Ease of Use: The device is designed for easy implementation into various audio applications with minimal external components required.

This audio amplifier is not only efficient and compact but also robust, with built-in features such as thermal overload and short-circuit protection, ensuring reliable operation under adverse conditions. The SSM2304CPZ-REEL is suitable for a wide range of audio applications, from small handheld devices to larger, more complex audio systems.

Analog Devices Inc. provides extensive technical support and documentation for the SSM2304CPZ-REEL, including datasheets, application notes, and design resources, to facilitate the integration of the amplifier into your product designs.

In summary, the SSM2304CPZ-REEL from Analog Devices Inc. represents a blend of performance, efficiency, and ease of use, making it a top choice for designers looking to enhance the audio experience in their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess