EN
  • EN
  • DE

ADG5404BRUZ-REEL7

Part No ADG5404BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 4CH LATCHUP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 350 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 185ns, 142ns
-3db Bandwidth 54MHz
Charge Injection 290pC
Channel Capacitance(CS off, CD off) 18pF, 88pF
Max Leakage Current (IS off) 250pA
Crosstalk -58dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 121065-ADG5404BRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5404BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG5404BRUZ-REEL7 Product Overview

The ADG5404BRUZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches, designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of the company's extensive range of switch and multiplexer devices, which are known for their reliability and versatility in a wide array of applications.

With its low on-resistance and on-resistance flatness, the ADG5404BRUZ-REEL7 is particularly suitable for applications that require minimal distortion and high signal integrity, such as data acquisition systems, communication systems, and relay replacements. The on-resistance profile remains flat over the full analog input range, ensuring excellent linearity and low distortion when switching analog signals. Additionally, the device features fast switching times and low power dissipation, making it an energy-efficient choice for battery-powered devices.

One of the key features of the ADG5404BRUZ-REEL7 is its high electrostatic discharge (ESD) protection, which enhances the robustness of the device in harsh environments. This makes it an ideal choice for industrial and automotive applications where reliability is paramount. Furthermore, the device operates over a broad power supply range of ±5 V to ±22 V or 10 V to 44 V single supply, providing the flexibility needed to accommodate various system power requirements.

The ADG5404BRUZ-REEL7 is provided in a compact TSSOP-16 (Thin Shrink Small Outline Package) and is part of the tape and reel packaging option denoted by the suffix REEL7, which is designed for automated pick-and-place manufacturing processes, thus simplifying the assembly and reducing the production costs for high-volume applications.

In summary, the ADG5404BRUZ-REEL7 from Analog Devices Inc. offers a combination of performance, robustness, and versatility, making it a top choice for engineers and designers seeking a reliable switch solution for their electronic systems. Whether used in test equipment, instrumentation, or consumer electronics, this switch is engineered to provide precision and durability in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess