SSM2302CPZ-REEL7 - Audio Amplifier from Analog Devices Inc.
The SSM2302CPZ-REEL7 is a high-quality, fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. It is an excellent choice for portable electronic devices due to its low power consumption and minimal need for external components. The SSM2302CPZ-REEL7 is provided in a compact package, making it ideal for space-constrained applications.
This audio amplifier is capable of delivering 2.8W of continuous output power with a 4Ω load, and it has a wide supply voltage range from 2.5V to 5.5V. This flexibility allows it to be used in a variety of devices, from smartphones and tablets to portable media players and home audio systems.
One of the key features of the SSM2302CPZ-REEL7 is its high efficiency, which not only conserves power but also reduces the need for heat sinks and other thermal management components. This makes it particularly well-suited for modern, slim electronic devices where space and power are at a premium.
The amplifier also incorporates a digital volume control and a micro-power shutdown mode, further enhancing its power-saving capabilities. The digital volume control allows for precise volume adjustment, while the shutdown mode significantly reduces power consumption when the amplifier is not in use.
For ease of integration, the SSM2302CPZ-REEL7 is available on a 7-inch reel, making it suitable for automated assembly processes. Analog Devices Inc. has a reputation for high-quality audio components, and the SSM2302CPZ-REEL7 is no exception. It provides both robust performance and reliability for designers looking to incorporate a superior audio experience into their products.
Key Specifications:
- Output Power: 2.8W into 4Ω load
- Supply Voltage Range: 2.5V to 5.5V
- High Efficiency: Reduces thermal footprint
- Digital Volume Control
- Micro-Power Shutdown Mode
- Package: Compact 8-lead CSP
- Application: Portable electronic devices