EN
  • EN
  • DE

S-81250HG-RD

Part No S-81250HG-RD
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309464-S-81250HG-RD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81250HG-RD CAD Model

Description

The S-81250HG-RD is a voltage detector manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. It's a crucial part of ensuring stable operation and preventing malfunctions in various electronic devices.

Applications

  • Microcontroller reset circuits: Ensures proper microcontroller startup and prevents erratic behavior during voltage fluctuations.
  • Power supply monitoring: Detects undervoltage conditions and initiates protective measures to prevent damage to connected devices.
  • Battery-powered devices: Monitors battery voltage and provides a low-battery warning or shutdown signal.
  • Industrial control systems: Protects sensitive equipment from voltage sags or power outages.
  • Consumer electronics: Used in various devices to ensure stable and reliable operation.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring for reliable operation.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Allows for compact designs and easy integration into various electronic circuits.
  • Hysteresis: Prevents chattering and ensures stable operation during voltage fluctuations.
  • Open-drain output: Provides flexible interfacing with different logic levels.

Benefits

  • Improved system reliability: Protects against malfunctions caused by voltage fluctuations.
  • Extended battery life: Low current consumption minimizes power drain in battery-powered devices.
  • Simplified circuit design: Easy integration into existing circuits with minimal external components.
  • Enhanced system safety: Prevents damage to sensitive equipment from undervoltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

The S-81250HG-RD is designed for a specific detection voltage, and the 'HG' within the part number likely signifies the precise voltage level. The RD suffix might indicate a specific package type or other characteristic. Consult the datasheet for the specific voltage threshold, temperature characteristics, and other electrical specifications. The open-drain output requires a pull-up resistor for proper operation. Choose the resistor value according to the application's specific requirements, considering factors like pull-up voltage and switching speed. It is crucial to refer to the official datasheet from SII Semiconductor Corporation for detailed information on operating conditions, absolute maximum ratings, and application notes to ensure proper usage and prevent potential damage to the device or connected circuitry.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess