EN
  • EN
  • DE

BZT52C6V8Q-7-F

Part No BZT52C6V8Q-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description ZENER DIODE SOD123 T&R 3K / Zener Diode 6.8 V 370 mW ±5.88% Surface Mount SOD-123
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5.88%
Power - Max 370 mW
Impedance (Max) (Zzt) 15 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-BZT52C6V8Q-7-FTR
Standard Package 3,000
Win Source Part Number 1013793-BZT52C6V8Q-7-F
Ultra Librarian 3D Model Ultra Librarian BZT52C6V8Q-7-F CAD Model

Description

Product Overview: BZT52C6V8Q-7-F

The BZT52C6V8Q-7-F from Diodes Incorporated is a high-performance surface-mount Zener diode designed for applications requiring voltage regulation and voltage reference. This diode is part of the BZT52 series, which is known for its high reliability and stability. The BZT52C6V8Q-7-F is particularly suitable for use in portable devices, power management systems, and various types of electronic circuits where space is at a premium.

Key Features

  • Nominal Zener Voltage: The device has a nominal Zener voltage of 6.8V, making it ideal for providing a stable reference voltage in a variety of circuits.
  • Power Dissipation: With a power dissipation of 500mW, it can withstand moderate power levels, ensuring reliable operation in most standard applications.
  • Package: The BZT52C6V8Q-7-F comes in a compact SOD-123 package, which is suitable for automated assembly processes and helps in saving valuable board space.
  • High Stability: This Zener diode offers excellent stability and maintains a constant voltage over fluctuations in current, ensuring consistent performance.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, which is sufficient for most regulated power supply applications.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, making it versatile for various environmental conditions.

Applications

  • Portable Devices
  • Power Management Systems
  • Consumer Electronics
  • Telecommunications
  • Computer Peripherals

The BZT52C6V8Q-7-F is designed to meet the stringent requirements of the electronics industry, offering a combination of small form factor, high performance, and reliability. Its SOD-123 package is lead-free and RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability. Whether you are designing a power supply, a battery charger, or a voltage reference circuit, the BZT52C6V8Q-7-F is an excellent choice for ensuring stable operation and extending the life of your electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2700 $51.3000
455+ $0.2216 $100.8280
700+ $0.2147 $150.2900
965+ $0.2077 $200.4305
1,250+ $0.2008 $251.0000
1,670+ $0.1800 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess