EN
  • EN
  • DE

SSM2301CPZ

Part No SSM2301CPZ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Filterless High Efficiency Mono 1.4W Class-D Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1259439-SSM2301CPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2301CPZ CAD Model

Description

Introducing the SSM2301CPZ from Analog Devices Inc.

The SSM2301CPZ is a high-performance, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc. It is a compact solution that offers exceptional sound quality and reliability for a wide range of audio applications. This innovative product is perfect for portable and space-constrained applications due to its small size and efficient power management.

Key Features:

  • Output Power: Capable of delivering 2.8W into a 4Ω load and 1.7W into an 8Ω load, the SSM2301CPZ ensures robust output for its size.
  • Efficiency: With an efficiency rate of 90%, it conserves power, making it ideal for battery-powered devices.
  • Single-Supply Operation: Operating on a single 2.5V to 5.5V supply, it simplifies power supply design.
  • Low EMI: The device features a spread spectrum modulation scheme, which significantly reduces electromagnetic interference (EMI).
  • Integrated Pop & Click Suppression: Minimizes noise artifacts during turn-on and turn-off transitions, ensuring smooth operation without audible disturbances.
  • Thermal Overload & Short-Circuit Protection: These features enhance the safety and durability of the amplifier by preventing damage due to overheating or load faults.

Applications:

The SSM2301CPZ is versatile and can be used in a variety of devices that require high-quality audio output in a small footprint. It is particularly suitable for:

  • Mobile Phones
  • Tablet Computers
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units

Package and Quality:

The SSM2301CPZ comes in a compact 9-lead CSP_BGA package, which allows for minimal space usage on a PCB. Additionally, Analog Devices Inc. is known for their commitment to high-quality components, ensuring that the SSM2301CPZ meets rigorous performance standards.

With its blend of power, efficiency, and integrated features, the SSM2301CPZ from Analog Devices Inc. stands out as an excellent audio amplifier solution for designers looking to enhance their audio systems without compromising on space or power consumption.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess