EN
  • EN
  • DE

SSM2164S

Part No SSM2164S
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Description Low Cost Quad Voltage Controlled Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1259424-SSM2164S
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SSM2164
Introduction Date October 25, 1995
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSM2164S CAD Model

Description

SSM2164S Quad Voltage Controlled Amplifier

The SSM2164S from Analog Devices Inc. is a sophisticated and versatile quad voltage-controlled amplifier (VCA) designed for high-quality audio applications. This compact, surface-mount device offers four independent channels, making it an ideal solution for multi-channel audio systems, mixing consoles, and signal processing equipment.

Key Features:

  • Low Distortion: The SSM2164S boasts extremely low distortion levels, ensuring that audio signals are amplified with high fidelity and clarity.
  • Wide Dynamic Range: With a wide dynamic range, the SSM2164S can handle a variety of input signals without compromising audio quality, making it suitable for professional audio environments.
  • Exponential Control Scale: The device operates with an exponential control scale, which is optimal for audio applications as it aligns with the logarithmic nature of human hearing.
  • Low Noise: The SSM2164S is designed to have low noise characteristics, minimizing the introduction of unwanted sounds or hiss into the audio path.
  • Single-Supply Operation: This VCA can operate from a single supply voltage, simplifying power supply design and ensuring compatibility with a wide range of audio equipment.

Applications:

  • Automated Mixing Consoles
  • Audio Signal Compression and Expansion
  • Multi-Channel Audio Systems
  • Sound Reinforcement Systems
  • Studio Equipment

The SSM2164S's design is optimized for electronic control over gain and attenuation, allowing for precise adjustments to be made electronically rather than through conventional mechanical means. This feature not only improves reliability but also enables advanced audio processing techniques such as dynamic range compression, limiting, and noise gating.

With its combination of low distortion, high dynamic range, and low noise performance, the Analog Devices Inc. SSM2164S is a robust solution for designers seeking to enhance the audio quality and functionality of their systems. Whether used in professional audio equipment or high-end consumer audio applications, the SSM2164S delivers exceptional audio performance in a compact and versatile package.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.3847 $115.3847
2+ $111.5385 $223.0770
3+ $100.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,492 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess